Process Sensing Technologies USA Dew-Point Calibration System | Dew-Point Calibration Solution DCS

Description
The DCS system is a complete rack-mounted calibration station capable of producing a flow of air (or nitrogen) at a pre-specified range of dew-point temperatures from a minimum of -100°C (-148°F) to a maximum of +20°C (+68°F). Through customization the DCS system can be PC controlled for automated calibration sequences or manually operated at pre-determined dew-point set points. When ordering this system, simply specify the required operating range, and Michell Instruments will determine the most economical way to construct your calibration system. Features: Complete dew-point calibration solution with optional compressor, dryer, dew-point generator, reference instrument and optional manifold Generated output responds quickly to a change of set point Stable humidity generation Simple operation through manual flow mixing or push-button switching of set points Remote control via RS232 comms (dependant on model) Applications: Dew-point calibrations in metrology laboratories
Description
The DCS system is a complete rack-mounted calibration station capable of producing a flow of air (or nitrogen) at a pre-specified range of dew-point temperatures from a minimum of -100°C (-148°F) to a maximum of +20°C (+68°F). Through customization the DCS system can be PC controlled for automated calibration sequences or manually operated at pre-determined dew-point set points. When ordering this system, simply specify the required operating range, and Michell Instruments will determine the most economical way to construct your calibration system. Features: Complete dew-point calibration solution with optional compressor, dryer, dew-point generator, reference instrument and optional manifold Generated output responds quickly to a change of set point Stable humidity generation Simple operation through manual flow mixing or push-button switching of set points Remote control via RS232 comms (dependant on model) Applications: Dew-point calibrations in metrology laboratories

Suppliers

Company
Product
Description
Supplier Links
Dew-Point Calibration System | Dew-Point Calibration Solution - DCS - Process Sensing Technologies USA
Hauppauge, NY, United States
Dew-Point Calibration System | Dew-Point Calibration Solution
DCS
Dew-Point Calibration System | Dew-Point Calibration Solution DCS
The DCS system is a complete rack-mounted calibration station capable of producing a flow of air (or nitrogen) at a pre-specified range of dew-point temperatures from a minimum of -100°C (-148°F) to a maximum of +20°C (+68°F). Through customization the DCS system can be PC controlled for automated calibration sequences or manually operated at pre-determined dew-point set points. When ordering this system, simply specify the required operating range, and Michell Instruments will determine the most economical way to construct your calibration system. Features: Complete dew-point calibration solution with optional compressor, dryer, dew-point generator, reference instrument and optional manifold Generated output responds quickly to a change of set point Stable humidity generation Simple operation through manual flow mixing or push-button switching of set points Remote control via RS232 comms (dependant on model) Applications: Dew-point calibrations in metrology laboratories

The DCS system is a complete rack-mounted calibration station capable of producing a flow of air (or nitrogen) at a pre-specified range of dew-point temperatures from a minimum of -100°C (-148°F) to a maximum of +20°C (+68°F). Through customization the DCS system can be PC controlled for automated calibration sequences or manually operated at pre-determined dew-point set points.

When ordering this system, simply specify the required operating range, and Michell Instruments will determine the most economical way to construct your calibration system.

Features:

  • Complete dew-point calibration solution with optional compressor, dryer, dew-point generator, reference instrument and optional manifold
  • Generated output responds quickly to a change of set point
  • Stable humidity generation
  • Simple operation through manual flow mixing or push-button switching of set points
  • Remote control via RS232 comms (dependant on model) Applications:
  • Dew-point calibrations in metrology laboratories
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number DCS
Product Name Dew-Point Calibration System | Dew-Point Calibration Solution
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2005028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 95 %
View Details