Process Sensing Technologies USA The transmitter can be adapted to customer wishes and used practically everywhere. XB32A

Description
The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted to customer wishes and used practically everywhere. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23 °C Temperature limit at probe: max. -100…200 °C / 0…100 %rh Peak load: For 100 hours between 190 °C and 200 °C. Maximal permissible continuous load: 190 °C. Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity Temperature and dew/frost point in industrial environments OEM transmitters in climate chambers Incubators and monitoring of industrial processes
Description
The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted to customer wishes and used practically everywhere. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23 °C Temperature limit at probe: max. -100…200 °C / 0…100 %rh Peak load: For 100 hours between 190 °C and 200 °C. Maximal permissible continuous load: 190 °C. Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity Temperature and dew/frost point in industrial environments OEM transmitters in climate chambers Incubators and monitoring of industrial processes

Suppliers

Company
Product
Description
Supplier Links
The transmitter can be adapted to customer wishes and used practically everywhere. - XB32A - Process Sensing Technologies USA
Hauppauge, NY, United States
The transmitter can be adapted to customer wishes and used practically everywhere.
XB32A
The transmitter can be adapted to customer wishes and used practically everywhere. XB32A
The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted to customer wishes and used practically everywhere. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23 °C Temperature limit at probe: max. -100…200 °C / 0…100 %rh Peak load: For 100 hours between 190 °C and 200 °C. Maximal permissible continuous load: 190 °C. Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity Temperature and dew/frost point in industrial environments OEM transmitters in climate chambers Incubators and monitoring of industrial processes

The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted to customer wishes and used practically everywhere.

Features:

  • Accuracy: ±1.0 %rh / ±0.2 K at 23 °C
  • Temperature limit at probe: max. -100…200 °C / 0…100 %rh
  • Peak load: For 100 hours between 190 °C and 200 °C. Maximal permissible continuous load: 190 °C.
  • Range of application electronics: -40…85 °C / 0…100 %rh
  • Metal housing (aluminum diecast) and probe of PPS
  • Various probe lengths available
  • Use as a simulator for system validation
  • Adjusted at 23 °C and 10, 35, 80 %rhApplications:
  • Measures relative humidity
  • Temperature and dew/frost point in industrial environments
  • OEM transmitters in climate chambers
  • Incubators and monitoring of industrial processes
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number XB32A
Product Name The transmitter can be adapted to customer wishes and used practically everywhere.
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Meters - 1919555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details