Process Sensing Technologies USA Clean Room Panel Rotronic CRP5 CRP5

Description
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Features: Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective glovesApplications: Semiconductor manufacturers Biotechnology Life sciences Health care Aerospace Data centres Research organisations
Description
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Features: Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective glovesApplications: Semiconductor manufacturers Biotechnology Life sciences Health care Aerospace Data centres Research organisations

Suppliers

Company
Product
Description
Supplier Links
Clean Room Panel Rotronic CRP5 - CRP5 - Process Sensing Technologies USA
Hauppauge, NY, United States
Clean Room Panel Rotronic CRP5
CRP5
Clean Room Panel Rotronic CRP5 CRP5
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Features: Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective glovesApplications: Semiconductor manufacturers Biotechnology Life sciences Health care Aerospace Data centres Research organisations

The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms.

Features:

  • Measures differential pressure, humidity and temperature
  • Designed specifically for clean rooms
  • Removable humidity and temperature probes for simpler adjustment and cleaning
  • FDA- and GAMP-compatible
  • Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU
  • Analog input and output signals freely configurable
  • Glass front panel highly resistant to chemicals
  • Optical operating elements for operation with protective glovesApplications:
  • Semiconductor manufacturers
  • Biotechnology
  • Life sciences
  • Health care
  • Aerospace
  • Data centres
  • Research organisations
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number CRP5
Product Name Clean Room Panel Rotronic CRP5
Relative Humidity Range 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Handheld Hygrometer - PCE-555 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details