Process Sensing Technologies USA Handheld Humidity Meters - Rotronic Hygropalm HP - Series HP31HP32HPGTS

Description
HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The HygroPalm HP32 can be combined without adjustment with all HC2A probes from Rotronic, except HC2-LDP. It measures relative humidity and temperature, can perform all psychrometric calculations and has trend indicators as well as a hold function to freeze measured values. HygroPalm HP-GTS Measuring device for paper industry - Humidity and Temperature Measurement The HP-GTS from Rotronic is a tried-and-tested instrument for measurement of equilibrium relative humidity and temperature in stacks of paper and cardboard. The HygroPalm HP23-A is the high-end product in our range of handheld instruments In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Wide selection of probes for diffrent application Datalogging Professional HW4 evaluation software FDA-CFR21 Part 11 / GAMP compliance Visual and audible alarmsApplications: Field inspection and spot checks in HVAC Building management systems Agriculture and food industry Pharmaceutical industry Paper Industry Humidity measurement (HP-GtS)
Description
HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The HygroPalm HP32 can be combined without adjustment with all HC2A probes from Rotronic, except HC2-LDP. It measures relative humidity and temperature, can perform all psychrometric calculations and has trend indicators as well as a hold function to freeze measured values. HygroPalm HP-GTS Measuring device for paper industry - Humidity and Temperature Measurement The HP-GTS from Rotronic is a tried-and-tested instrument for measurement of equilibrium relative humidity and temperature in stacks of paper and cardboard. The HygroPalm HP23-A is the high-end product in our range of handheld instruments In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Wide selection of probes for diffrent application Datalogging Professional HW4 evaluation software FDA-CFR21 Part 11 / GAMP compliance Visual and audible alarmsApplications: Field inspection and spot checks in HVAC Building management systems Agriculture and food industry Pharmaceutical industry Paper Industry Humidity measurement (HP-GtS)

Suppliers

Company
Product
Description
Supplier Links
Handheld Humidity Meters - Rotronic Hygropalm HP - Series - HP31HP32HPGTS - Process Sensing Technologies USA
Hauppauge, NY, United States
Handheld Humidity Meters - Rotronic Hygropalm HP - Series
HP31HP32HPGTS
Handheld Humidity Meters - Rotronic Hygropalm HP - Series HP31HP32HPGTS
HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The HygroPalm HP32 can be combined without adjustment with all HC2A probes from Rotronic, except HC2-LDP. It measures relative humidity and temperature, can perform all psychrometric calculations and has trend indicators as well as a hold function to freeze measured values. HygroPalm HP-GTS Measuring device for paper industry - Humidity and Temperature Measurement The HP-GTS from Rotronic is a tried-and-tested instrument for measurement of equilibrium relative humidity and temperature in stacks of paper and cardboard. The HygroPalm HP23-A is the high-end product in our range of handheld instruments In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Wide selection of probes for diffrent application Datalogging Professional HW4 evaluation software FDA-CFR21 Part 11 / GAMP compliance Visual and audible alarmsApplications: Field inspection and spot checks in HVAC Building management systems Agriculture and food industry Pharmaceutical industry Paper Industry Humidity measurement (HP-GtS)

HygroPalm HP31
Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results.

HygroPalm - HP32 - Versatile Handheld Instrument
The HygroPalm HP32 can be combined without adjustment with all HC2A probes from Rotronic, except HC2-LDP. It measures relative humidity and temperature, can perform all psychrometric calculations and has trend indicators as well as a hold function to freeze measured values.

HygroPalm HP-GTS Measuring device for paper industry - Humidity and Temperature Measurement
The HP-GTS from Rotronic is a tried-and-tested instrument for measurement of equilibrium relative humidity and temperature in stacks of paper and cardboard.

The HygroPalm HP23-A is the high-end product in our range of handheld instruments
In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable.

Features:

  • Wide selection of probes for diffrent application
  • Datalogging
  • Professional HW4 evaluation software
  • FDA-CFR21 Part 11 / GAMP compliance
  • Visual and audible alarmsApplications:
  • Field inspection and spot checks in HVAC
  • Building management systems
  • Agriculture and food industry
  • Pharmaceutical industry
  • Paper Industry Humidity measurement (HP-GtS)
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HP31HP32HPGTS
Product Name Handheld Humidity Meters - Rotronic Hygropalm HP - Series
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 1919564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter; Digital
View Details