Process Sensing Technologies USA Portable Hygrometer - Michell Easidew Portable EAP

Description
Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate moisture measurement in a broad range of dew-point applications. Features: Spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy ±2°C dew point Traceable 13-point calibration certificate Rugged industrial design Compact and simple to use Sample connection kits Online moisture measurements -100 to +20°C dew point Applications: Compressed air Gas generators Railway pneumatics Plastic moulding dryers Additive manufacturing Instrument air
Description
Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate moisture measurement in a broad range of dew-point applications. Features: Spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy ±2°C dew point Traceable 13-point calibration certificate Rugged industrial design Compact and simple to use Sample connection kits Online moisture measurements -100 to +20°C dew point Applications: Compressed air Gas generators Railway pneumatics Plastic moulding dryers Additive manufacturing Instrument air

Suppliers

Company
Product
Description
Supplier Links
Portable Hygrometer - Michell Easidew Portable - EAP - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Hygrometer - Michell Easidew Portable
EAP
Portable Hygrometer - Michell Easidew Portable EAP
Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate moisture measurement in a broad range of dew-point applications. Features: Spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy ±2°C dew point Traceable 13-point calibration certificate Rugged industrial design Compact and simple to use Sample connection kits Online moisture measurements -100 to +20°C dew point Applications: Compressed air Gas generators Railway pneumatics Plastic moulding dryers Additive manufacturing Instrument air

Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate moisture measurement in a broad range of dew-point applications.

Features:

  • Spot-check measurements to -60°C dew point
  • 16 hours operation between recharging
  • Sample at pressure or atmospheric
  • Accuracy ±2°C dew point
  • Traceable 13-point calibration certificate
  • Rugged industrial design
  • Compact and simple to use
  • Sample connection kits
  • Online moisture measurements -100 to +20°C dew point Applications:
  • Compressed air
  • Gas generators
  • Railway pneumatics
  • Plastic moulding dryers
  • Additive manufacturing
  • Instrument air
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EAP
Product Name Portable Hygrometer - Michell Easidew Portable
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details