Process Sensing Technologies USA Michell Easidew EA2 | Moisture Meter EA2-TX

Description
The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the cost and time spent on maintenance. Reconfiguration of the transmitters is simple with the self-contained Easidew and Pura communications kit. Michell’s Ceramic Metal-Oxide Moisture Sensor-based Hygrometers are calibrated to international standards and are delivered with a traceable calibration certificate. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections MiniDIN 43650, M12 electrical connectors Oxygen Service cleaned Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications
Description
The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the cost and time spent on maintenance. Reconfiguration of the transmitters is simple with the self-contained Easidew and Pura communications kit. Michell’s Ceramic Metal-Oxide Moisture Sensor-based Hygrometers are calibrated to international standards and are delivered with a traceable calibration certificate. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections MiniDIN 43650, M12 electrical connectors Oxygen Service cleaned Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications

Suppliers

Company
Product
Description
Supplier Links
Michell Easidew EA2 | Moisture Meter - EA2-TX - Process Sensing Technologies USA
Hauppauge, NY, United States
Michell Easidew EA2 | Moisture Meter
EA2-TX
Michell Easidew EA2 | Moisture Meter EA2-TX
The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the cost and time spent on maintenance. Reconfiguration of the transmitters is simple with the self-contained Easidew and Pura communications kit. Michell’s Ceramic Metal-Oxide Moisture Sensor-based Hygrometers are calibrated to international standards and are delivered with a traceable calibration certificate. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections MiniDIN 43650, M12 electrical connectors Oxygen Service cleaned Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications

The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the cost and time spent on maintenance.

Reconfiguration of the transmitters is simple with the self-contained Easidew and Pura communications kit.

Michell’s Ceramic Metal-Oxide Moisture Sensor-based Hygrometers are calibrated to international standards and are delivered with a traceable calibration certificate.

Features:

  • Measurement ranges -110 up to +20°Cdp
  • Dew point or ppmV moisture content output
  • Accuracy ±2 °Cdp
  • Traceable calibration certificate
  • Easidew I.S. IECEx, cCSAus, FM and ATEX approvals
  • Low cost of ownership and easy maintenance with sensor exchange program
  • 316 Stainless steel sensor and sample blocks
  • 5/8” UNF, 3/4” UNF, G 1/2” process connections
  • MiniDIN 43650, M12 electrical connectors
  • Oxygen Service cleaned Associated Oxygen Sensor
    Industry 4.0 Data Monitoring SystemApplications:
  • Compressed air Class 1 to Class 6 dryers
  • Breathing air quality and safety
  • Moisture in Hydrogen cooled electricity generators
  • Quality of inert and bulk gases
  • Monitoring controlled conditions in glove boxes
  • Quality of welding gases
  • Moisture and dew-point measurements in hazardous areas
  • Oxygen purity applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EA2-TX
Product Name Michell Easidew EA2 | Moisture Meter
Variables Measured Moisture Content; DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Meters - 563023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details