Process Sensing Technologies USA Self-Contained Hygrometer | Simple Dew-Point Measurement DRYC

Description
A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew point, or moisture content in the range 0-3000 ppm. This well-proven instrument uses the Michell Ceramic Metal-Oxide Moisture Sensor providing accurate and stable measurements. It is part of our service exchange program for simple, cost-effective maintenance. Features: Integrated instrument and sampling system Simple installation Wide measurement range Dew point or moisture content Analog output, display and dual alarms IP65 (NEMA 12) enclosure Applications: Dew-point dependent switching for compressed air dryers Monitoring moisture in plastic moulding for quality control Moisture in ozone generators Breathing air and medical gas safety and quality Safety of pneumatic systems Quality of welding gases
Description
A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew point, or moisture content in the range 0-3000 ppm. This well-proven instrument uses the Michell Ceramic Metal-Oxide Moisture Sensor providing accurate and stable measurements. It is part of our service exchange program for simple, cost-effective maintenance. Features: Integrated instrument and sampling system Simple installation Wide measurement range Dew point or moisture content Analog output, display and dual alarms IP65 (NEMA 12) enclosure Applications: Dew-point dependent switching for compressed air dryers Monitoring moisture in plastic moulding for quality control Moisture in ozone generators Breathing air and medical gas safety and quality Safety of pneumatic systems Quality of welding gases

Suppliers

Company
Product
Description
Supplier Links
Self-Contained Hygrometer | Simple Dew-Point Measurement - DRYC - Process Sensing Technologies USA
Hauppauge, NY, United States
Self-Contained Hygrometer | Simple Dew-Point Measurement
DRYC
Self-Contained Hygrometer | Simple Dew-Point Measurement DRYC
A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew point, or moisture content in the range 0-3000 ppm. This well-proven instrument uses the Michell Ceramic Metal-Oxide Moisture Sensor providing accurate and stable measurements. It is part of our service exchange program for simple, cost-effective maintenance. Features: Integrated instrument and sampling system Simple installation Wide measurement range Dew point or moisture content Analog output, display and dual alarms IP65 (NEMA 12) enclosure Applications: Dew-point dependent switching for compressed air dryers Monitoring moisture in plastic moulding for quality control Moisture in ozone generators Breathing air and medical gas safety and quality Safety of pneumatic systems Quality of welding gases

A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew point, or moisture content in the range 0-3000 ppm. This well-proven instrument uses the Michell Ceramic Metal-Oxide Moisture Sensor providing accurate and stable measurements.

It is part of our service exchange program for simple, cost-effective maintenance.

Features:

  • Integrated instrument and sampling system
  • Simple installation
  • Wide measurement range
  • Dew point or moisture content
  • Analog output, display and dual alarms
  • IP65 (NEMA 12) enclosure Applications:
  • Dew-point dependent switching for compressed air dryers
  • Monitoring moisture in plastic moulding for quality control
  • Moisture in ozone generators
  • Breathing air and medical gas safety and quality
  • Safety of pneumatic systems
  • Quality of welding gases
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number DRYC
Product Name Self-Contained Hygrometer | Simple Dew-Point Measurement
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Hygrometers - 1926502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details