Process Sensing Technologies USA Rotronic HygroLab | Benchtop Water Activity Meter HYGROLABBENCH

Description
The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee, food and many more. Innovative and stand-alone user interface The HygroLab has a modern interface for clear and simple measurement of water activity. It is operated using a high-quality touch screen. The water activity meter can also be connected to the internet for remote control via PC or tablet. The measurements can thus be observed and the measurement reports downloaded from anywhere at any time. Features: AW Quick function for fast measurement results (typically 4-5 minutes) 4-channel benchtop display unit for measurement of water activity, relative humidity and temperature Automatically generated measurement report after every measurement Remote access (by PC or tablet)Applications: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.
Description
The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee, food and many more. Innovative and stand-alone user interface The HygroLab has a modern interface for clear and simple measurement of water activity. It is operated using a high-quality touch screen. The water activity meter can also be connected to the internet for remote control via PC or tablet. The measurements can thus be observed and the measurement reports downloaded from anywhere at any time. Features: AW Quick function for fast measurement results (typically 4-5 minutes) 4-channel benchtop display unit for measurement of water activity, relative humidity and temperature Automatically generated measurement report after every measurement Remote access (by PC or tablet)Applications: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.

Suppliers

Company
Product
Description
Supplier Links
Rotronic HygroLab | Benchtop Water Activity Meter - HYGROLABBENCH - Process Sensing Technologies USA
Hauppauge, NY, United States
Rotronic HygroLab | Benchtop Water Activity Meter
HYGROLABBENCH
Rotronic HygroLab | Benchtop Water Activity Meter HYGROLABBENCH
The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee, food and many more. Innovative and stand-alone user interface The HygroLab has a modern interface for clear and simple measurement of water activity. It is operated using a high-quality touch screen. The water activity meter can also be connected to the internet for remote control via PC or tablet. The measurements can thus be observed and the measurement reports downloaded from anywhere at any time. Features: AW Quick function for fast measurement results (typically 4-5 minutes) 4-channel benchtop display unit for measurement of water activity, relative humidity and temperature Automatically generated measurement report after every measurement Remote access (by PC or tablet)Applications: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.

The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee, food and many more.

Innovative and stand-alone user interface
The HygroLab has a modern interface for clear and simple measurement of water activity. It is operated using a high-quality touch screen. The water activity meter can also be connected to the internet for remote control via PC or tablet. The measurements can thus be observed and the measurement reports downloaded from anywhere at any time.

Features:

  • AW Quick function for fast measurement results (typically 4-5 minutes)
  • 4-channel benchtop display unit for measurement of water activity, relative humidity and temperature
  • Automatically generated measurement report after every measurement
  • Remote access (by PC or tablet)Applications:
  • Quality assurance in food manufacturing
  • Coffee processing
  • Tobacco industry
  • Grain storage
  • Pharmaceutical industry.
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HYGROLABBENCH
Product Name Rotronic HygroLab | Benchtop Water Activity Meter
Variables Measured Water Activity
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details