Process Sensing Technologies USA Automatic Humidity Probe Calibrator - Michell HG10 HG-10

Description
The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over the range 1 to 95% RH (-50 to +50°Cdp) at temperatures of +20 to +50°C with excellent stability. The supplied chilled mirror reference instrument provides traceability directly to national standards and makes the system suitable for use in high-level calibration laboratories. The supplied PC software allows the creation of automatic calibration programs, for evaluating the performance of humidity sensors over a range of operating conditions. The measured values from the chilled mirror reference are used in a closed control loop to enable repeatable set point generation, time and time again. Features: Automatic calibration system with reference hygrometer Wide range of humidity generation 1 to 95% RH, -50 to +50°Cdp High accuracy ±0.1°C fundamental reference User-configurable temperature and humidity profiling allows calibration cycles to be run without constant supervision Very fast changes between generated relative humidity points Applications: Traceable calibration of humidity probes Suitable for professional calibration laboratories
Description
The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over the range 1 to 95% RH (-50 to +50°Cdp) at temperatures of +20 to +50°C with excellent stability. The supplied chilled mirror reference instrument provides traceability directly to national standards and makes the system suitable for use in high-level calibration laboratories. The supplied PC software allows the creation of automatic calibration programs, for evaluating the performance of humidity sensors over a range of operating conditions. The measured values from the chilled mirror reference are used in a closed control loop to enable repeatable set point generation, time and time again. Features: Automatic calibration system with reference hygrometer Wide range of humidity generation 1 to 95% RH, -50 to +50°Cdp High accuracy ±0.1°C fundamental reference User-configurable temperature and humidity profiling allows calibration cycles to be run without constant supervision Very fast changes between generated relative humidity points Applications: Traceable calibration of humidity probes Suitable for professional calibration laboratories

Suppliers

Company
Product
Description
Supplier Links
Automatic Humidity Probe Calibrator - Michell HG10 - HG-10 - Process Sensing Technologies USA
Hauppauge, NY, United States
Automatic Humidity Probe Calibrator - Michell HG10
HG-10
Automatic Humidity Probe Calibrator - Michell HG10 HG-10
The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over the range 1 to 95% RH (-50 to +50°Cdp) at temperatures of +20 to +50°C with excellent stability. The supplied chilled mirror reference instrument provides traceability directly to national standards and makes the system suitable for use in high-level calibration laboratories. The supplied PC software allows the creation of automatic calibration programs, for evaluating the performance of humidity sensors over a range of operating conditions. The measured values from the chilled mirror reference are used in a closed control loop to enable repeatable set point generation, time and time again. Features: Automatic calibration system with reference hygrometer Wide range of humidity generation 1 to 95% RH, -50 to +50°Cdp High accuracy ±0.1°C fundamental reference User-configurable temperature and humidity profiling allows calibration cycles to be run without constant supervision Very fast changes between generated relative humidity points Applications: Traceable calibration of humidity probes Suitable for professional calibration laboratories

The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over the range 1 to 95% RH (-50 to +50°Cdp) at temperatures of +20 to +50°C with excellent stability. The supplied chilled mirror reference instrument provides traceability directly to national standards and makes the system suitable for use in high-level calibration laboratories.

The supplied PC software allows the creation of automatic calibration programs, for evaluating the performance of humidity sensors over a range of operating conditions. The measured values from the chilled mirror reference are used in a closed control loop to enable repeatable set point generation, time and time again.

Features:

  • Automatic calibration system with reference hygrometer
  • Wide range of humidity generation 1 to 95% RH, -50 to +50°Cdp
  • High accuracy ±0.1°C fundamental reference
  • User-configurable temperature and humidity profiling allows calibration cycles to be run without constant supervision
  • Very fast changes between generated relative humidity points Applications:
  • Traceable calibration of humidity probes
  • Suitable for professional calibration laboratories
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HG-10
Product Name Automatic Humidity Probe Calibrator - Michell HG10
Operating Temp 41 to 95 F (5 to 35 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2410467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details