Process Sensing Technologies USA ATEX Humidity Probes- Rotronic HC2-SM-/ IM-/ IE-Ex and HC2-LDP-Ex ATEXHUMPROBE

Description
The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100 % rH with an outstanding accuracy of ±0.8 % rH / ± 0.1 K. The probes are cast into a stainless-steel tube and are certified for operation in explosive atmosphere (Zone 0). Features: Safe operation in areas with explosion risk Intrinsically safe probes Interchangeable probes for fast exchanges
Description
The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100 % rH with an outstanding accuracy of ±0.8 % rH / ± 0.1 K. The probes are cast into a stainless-steel tube and are certified for operation in explosive atmosphere (Zone 0). Features: Safe operation in areas with explosion risk Intrinsically safe probes Interchangeable probes for fast exchanges

Suppliers

Company
Product
Description
Supplier Links
Hauppauge, NY, United States
ATEX Humidity Probes- Rotronic HC2-SM-/ IM-/ IE-Ex and HC2-LDP-Ex
ATEXHUMPROBE
ATEX Humidity Probes- Rotronic HC2-SM-/ IM-/ IE-Ex and HC2-LDP-Ex ATEXHUMPROBE
The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100 % rH with an outstanding accuracy of ±0.8 % rH / ± 0.1 K. The probes are cast into a stainless-steel tube and are certified for operation in explosive atmosphere (Zone 0). Features: Safe operation in areas with explosion risk Intrinsically safe probes Interchangeable probes for fast exchanges

The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100 % rH with an outstanding accuracy of ±0.8 % rH / ± 0.1 K. The probes are cast into a stainless-steel tube and are certified for operation in explosive atmosphere (Zone 0).

Features:

  • Safe operation in areas with explosion risk
  • Intrinsically safe probes
  • Interchangeable probes for fast exchanges
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number ATEXHUMPROBE
Product Name ATEX Humidity Probes- Rotronic HC2-SM-/ IM-/ IE-Ex and HC2-LDP-Ex
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2769882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details