Process Sensing Technologies USA DG2, DG3, DG4 and VDS3 - Michell Dew-Point Generators DG1

Description
The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications. For a complete dew-point calibration system with optional compressor, dryer, dew-point generator and cooled mirror reference instrument refer to DCS System page. DG3 The DG3 is our entry-level, single-stage mixing humidity generator. It is operated by manually mixing the two gas streams using flow control valves. The DG3 provides flows up to 5 Nl/min (10.6 scfh) and generates dew points ranging from -40 to +20°Cdp (-40 to +68°Fdp). DG2 The DG2 has two stages of gas-flow mixing which allow it to generate dew points down to -75°Cdp (-103°Fdp). The great strengths of the DG2 are its ease of use and its flexibility in manually generating an accurate target dew point by fine tuning the gas mix via its flow metering valves. Infinite mixing is achievable within its working range. DG4 The DG4 is a two-stage push-button dew-point generator which operates in the range of -75 to +20°Cdp (-103 to +68°Fdp). It can be delivered with between 3 and 10 factory-set dew point settings, selectable from the front panel keypad. Its RS232 communication port enables further automation, particularly when used in conjunction with a UKAS certified hygrometer. The DG4 offers maximum flexibility via its pre-set values combined with the mixing ability of the DG3. VDS3 The VDS3 is a sophisticated computer-controlled dew-point generator that operates in the range of -100 to +20°Cdp (-148 to +68°Fdp). Individual three stage mass flow controllers select precise proportions of wet and pre-mixed air. Humidity injection is achieved by a liquid mass flow controller and controlled evaporation system. The Vapor Delivery System (VDS) gives repeatable and flexible control of the generated dew point and can be programmed with up to 13 pre-sets that can be activated manually or as part of an automatic calibration program. Features: Manual selection, push button or computer control of generated dew point -100 to +20°C dew-point range capability, depending on model Precision flowmeter or mass flow controller operation High stability and repeatability Fast response to changes in set-point Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications
Description
The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications. For a complete dew-point calibration system with optional compressor, dryer, dew-point generator and cooled mirror reference instrument refer to DCS System page. DG3 The DG3 is our entry-level, single-stage mixing humidity generator. It is operated by manually mixing the two gas streams using flow control valves. The DG3 provides flows up to 5 Nl/min (10.6 scfh) and generates dew points ranging from -40 to +20°Cdp (-40 to +68°Fdp). DG2 The DG2 has two stages of gas-flow mixing which allow it to generate dew points down to -75°Cdp (-103°Fdp). The great strengths of the DG2 are its ease of use and its flexibility in manually generating an accurate target dew point by fine tuning the gas mix via its flow metering valves. Infinite mixing is achievable within its working range. DG4 The DG4 is a two-stage push-button dew-point generator which operates in the range of -75 to +20°Cdp (-103 to +68°Fdp). It can be delivered with between 3 and 10 factory-set dew point settings, selectable from the front panel keypad. Its RS232 communication port enables further automation, particularly when used in conjunction with a UKAS certified hygrometer. The DG4 offers maximum flexibility via its pre-set values combined with the mixing ability of the DG3. VDS3 The VDS3 is a sophisticated computer-controlled dew-point generator that operates in the range of -100 to +20°Cdp (-148 to +68°Fdp). Individual three stage mass flow controllers select precise proportions of wet and pre-mixed air. Humidity injection is achieved by a liquid mass flow controller and controlled evaporation system. The Vapor Delivery System (VDS) gives repeatable and flexible control of the generated dew point and can be programmed with up to 13 pre-sets that can be activated manually or as part of an automatic calibration program. Features: Manual selection, push button or computer control of generated dew point -100 to +20°C dew-point range capability, depending on model Precision flowmeter or mass flow controller operation High stability and repeatability Fast response to changes in set-point Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications

Suppliers

Company
Product
Description
Supplier Links
DG2, DG3, DG4 and VDS3 - Michell Dew-Point Generators - DG1 - Process Sensing Technologies USA
Hauppauge, NY, United States
DG2, DG3, DG4 and VDS3 - Michell Dew-Point Generators
DG1
DG2, DG3, DG4 and VDS3 - Michell Dew-Point Generators DG1
The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications. For a complete dew-point calibration system with optional compressor, dryer, dew-point generator and cooled mirror reference instrument refer to DCS System page. DG3 The DG3 is our entry-level, single-stage mixing humidity generator. It is operated by manually mixing the two gas streams using flow control valves. The DG3 provides flows up to 5 Nl/min (10.6 scfh) and generates dew points ranging from -40 to +20°Cdp (-40 to +68°Fdp). DG2 The DG2 has two stages of gas-flow mixing which allow it to generate dew points down to -75°Cdp (-103°Fdp). The great strengths of the DG2 are its ease of use and its flexibility in manually generating an accurate target dew point by fine tuning the gas mix via its flow metering valves. Infinite mixing is achievable within its working range. DG4 The DG4 is a two-stage push-button dew-point generator which operates in the range of -75 to +20°Cdp (-103 to +68°Fdp). It can be delivered with between 3 and 10 factory-set dew point settings, selectable from the front panel keypad. Its RS232 communication port enables further automation, particularly when used in conjunction with a UKAS certified hygrometer. The DG4 offers maximum flexibility via its pre-set values combined with the mixing ability of the DG3. VDS3 The VDS3 is a sophisticated computer-controlled dew-point generator that operates in the range of -100 to +20°Cdp (-148 to +68°Fdp). Individual three stage mass flow controllers select precise proportions of wet and pre-mixed air. Humidity injection is achieved by a liquid mass flow controller and controlled evaporation system. The Vapor Delivery System (VDS) gives repeatable and flexible control of the generated dew point and can be programmed with up to 13 pre-sets that can be activated manually or as part of an automatic calibration program. Features: Manual selection, push button or computer control of generated dew point -100 to +20°C dew-point range capability, depending on model Precision flowmeter or mass flow controller operation High stability and repeatability Fast response to changes in set-point Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications

The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications.

For a complete dew-point calibration system with optional compressor, dryer, dew-point generator and cooled mirror reference instrument refer to DCS System page.

DG3
The DG3 is our entry-level, single-stage mixing humidity generator. It is operated by manually mixing the two gas streams using flow control valves. The DG3 provides flows up to 5 Nl/min (10.6 scfh) and generates dew points ranging from -40 to +20°Cdp (-40 to +68°Fdp).

DG2
The DG2 has two stages of gas-flow mixing which allow it to generate dew points down to -75°Cdp (-103°Fdp). The great strengths of the DG2 are its ease of use and its flexibility in manually generating an accurate target dew point by fine tuning the gas mix via its flow metering valves. Infinite mixing is achievable within its working range.

DG4
The DG4 is a two-stage push-button dew-point generator which operates in the range of -75 to +20°Cdp (-103 to +68°Fdp). It can be delivered with between 3 and 10 factory-set dew point settings, selectable from the front panel keypad. Its RS232 communication port enables further automation, particularly when used in conjunction with a UKAS certified hygrometer. The DG4 offers maximum flexibility via its pre-set values combined with the mixing ability of the DG3.

VDS3
The VDS3 is a sophisticated computer-controlled dew-point generator that operates in the range of -100 to +20°Cdp (-148 to +68°Fdp). Individual three stage mass flow controllers select precise proportions of wet and pre-mixed air. Humidity injection is achieved by a liquid mass flow controller and controlled evaporation system. The Vapor Delivery System (VDS) gives repeatable and flexible control of the generated dew point and can be programmed with up to 13 pre-sets that can be activated manually or as part of an automatic calibration program.

Features:

  • Manual selection, push button or computer control of generated dew point
  • -100 to +20°C dew-point range capability, depending on model
  • Precision flowmeter or mass flow controller operation
  • High stability and repeatability
  • Fast response to changes in set-point Applications:
  • Providing zero gas for humidity calibration systems
  • Very dry source of compressed air in laboratory applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number DG1
Product Name DG2, DG3, DG4 and VDS3 - Michell Dew-Point Generators
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details