Process Sensing Technologies USA Humidity and Temperature Probe Calibrator - Michell OptiCal OPTICAL

Description
The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The calibration chamber accommodates up to 5 probes or sensors of any brand or model. The chamber is insulated, and temperature controlled for maximum stability and minimum temperature gradients. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Built in precision chilled mirror reference instrument Transportable to allow on-site calibrations Applications: Calibration of humidity and temperature probes
Description
The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The calibration chamber accommodates up to 5 probes or sensors of any brand or model. The chamber is insulated, and temperature controlled for maximum stability and minimum temperature gradients. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Built in precision chilled mirror reference instrument Transportable to allow on-site calibrations Applications: Calibration of humidity and temperature probes

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe Calibrator - Michell OptiCal - OPTICAL - Process Sensing Technologies USA
Hauppauge, NY, United States
Humidity and Temperature Probe Calibrator - Michell OptiCal
OPTICAL
Humidity and Temperature Probe Calibrator - Michell OptiCal OPTICAL
The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The calibration chamber accommodates up to 5 probes or sensors of any brand or model. The chamber is insulated, and temperature controlled for maximum stability and minimum temperature gradients. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Built in precision chilled mirror reference instrument Transportable to allow on-site calibrations Applications: Calibration of humidity and temperature probes

The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards.

The calibration chamber accommodates up to 5 probes or sensors of any brand or model. The chamber is insulated, and temperature controlled for maximum stability and minimum temperature gradients.

Features:

  • Simple operation and maintenance
  • Easy calibration of relative humidity sensors
  • Excellent chamber stability and uniformity
  • Manual control or optional straightforward automated set point programming
  • Humidity and temperature-controlled chamber
  • Generate 10 to 90% RH over +10 to +50°C temperature
  • Built in precision chilled mirror reference instrument
  • Transportable to allow on-site calibrations Applications:
  • Calibration of humidity and temperature probes
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number OPTICAL
Product Name Humidity and Temperature Probe Calibrator - Michell OptiCal
Variables Measured Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Hygrometers - 2410448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details