Process Sensing Technologies USA High Precision Chilled Mirror Hygrometer - Michell S8000 RS SK8RS

Description
The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications – such as semiconductor manufacture – where precise of control of moisture is essential. It offers a wide measurement range from -90 to +20 °C dew point. Fully automated control of the auxiliary cooling system means that no operator intervention is required even if the measured dew point changes from one end of the range to the other. Features: Accuracy of ±0.1 °C Precision measurement to -90 °Cdp (100 ppb) with no need for additional cooling Simple configuration and operation via touch screen interface Sensor head optimized for fast response to low moisture levels Compact 19" x 4U package Lightweight at 22.4kg Ethernet or USB connections SD card data logging Applications: Standards laboratory reference instrument Measurement standard for high purity gas manufacture Measurement standard for semiconductor dry gas supply Calibration facilities Research and development Clean/Dry room monitoring Metallurgical processes
Description
The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications – such as semiconductor manufacture – where precise of control of moisture is essential. It offers a wide measurement range from -90 to +20 °C dew point. Fully automated control of the auxiliary cooling system means that no operator intervention is required even if the measured dew point changes from one end of the range to the other. Features: Accuracy of ±0.1 °C Precision measurement to -90 °Cdp (100 ppb) with no need for additional cooling Simple configuration and operation via touch screen interface Sensor head optimized for fast response to low moisture levels Compact 19" x 4U package Lightweight at 22.4kg Ethernet or USB connections SD card data logging Applications: Standards laboratory reference instrument Measurement standard for high purity gas manufacture Measurement standard for semiconductor dry gas supply Calibration facilities Research and development Clean/Dry room monitoring Metallurgical processes

Suppliers

Company
Product
Description
Supplier Links
High Precision Chilled Mirror Hygrometer - Michell S8000 RS - SK8RS - Process Sensing Technologies USA
Hauppauge, NY, United States
High Precision Chilled Mirror Hygrometer - Michell S8000 RS
SK8RS
High Precision Chilled Mirror Hygrometer - Michell S8000 RS SK8RS
The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications – such as semiconductor manufacture – where precise of control of moisture is essential. It offers a wide measurement range from -90 to +20 °C dew point. Fully automated control of the auxiliary cooling system means that no operator intervention is required even if the measured dew point changes from one end of the range to the other. Features: Accuracy of ±0.1 °C Precision measurement to -90 °Cdp (100 ppb) with no need for additional cooling Simple configuration and operation via touch screen interface Sensor head optimized for fast response to low moisture levels Compact 19" x 4U package Lightweight at 22.4kg Ethernet or USB connections SD card data logging Applications: Standards laboratory reference instrument Measurement standard for high purity gas manufacture Measurement standard for semiconductor dry gas supply Calibration facilities Research and development Clean/Dry room monitoring Metallurgical processes

The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications – such as semiconductor manufacture – where precise of control of moisture is essential.

It offers a wide measurement range from -90 to +20 °C dew point. Fully automated control of the auxiliary cooling system means that no operator intervention is required even if the measured dew point changes from one end of the range to the other.

Features:

  • Accuracy of ±0.1 °C
  • Precision measurement to -90 °Cdp (100 ppb) with no need for additional cooling
  • Simple configuration and operation via touch screen interface
  • Sensor head optimized for fast response to low moisture levels
  • Compact 19" x 4U package
  • Lightweight at 22.4kg
  • Ethernet or USB connections
  • SD card data logging Applications:
  • Standards laboratory reference instrument
  • Measurement standard for high purity gas manufacture
  • Measurement standard for semiconductor dry gas supply
  • Calibration facilities
  • Research and development
  • Clean/Dry room monitoring
  • Metallurgical processes
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SK8RS
Product Name High Precision Chilled Mirror Hygrometer - Michell S8000 RS
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details