Mile-X Equipment, Inc. JohnDow AGS-500D 500 Gal Waste Oil Storage Systems JOHAGS500D

Description
This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity. Double-wall construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environment al cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated air inlet shut-off valve. Air filter/ regulator. Air supply connection hose with quick-coupler 2" drop tube with camlock fitting and dust cover. One Year Limited Warranty. Specifications Capacity (Gallons): 500 Dimensions (L x W x H): 88-1/2" x 40" x 44" Weight: 1300 lbs.
Description
This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity. Double-wall construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environment al cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated air inlet shut-off valve. Air filter/ regulator. Air supply connection hose with quick-coupler 2" drop tube with camlock fitting and dust cover. One Year Limited Warranty. Specifications Capacity (Gallons): 500 Dimensions (L x W x H): 88-1/2" x 40" x 44" Weight: 1300 lbs.

Suppliers

Company
Product
Description
Supplier Links
JohnDow AGS-500D 500 Gal Waste Oil Storage Systems - JOHAGS500D - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow AGS-500D 500 Gal Waste Oil Storage Systems
JOHAGS500D
JohnDow AGS-500D 500 Gal Waste Oil Storage Systems JOHAGS500D
This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity. Double-wall construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environment al cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated air inlet shut-off valve. Air filter/ regulator. Air supply connection hose with quick-coupler 2" drop tube with camlock fitting and dust cover. One Year Limited Warranty. Specifications Capacity (Gallons): 500 Dimensions (L x W x H): 88-1/2" x 40" x 44" Weight: 1300 lbs.

This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

Features

  • UL-listed, double wall tank in 180 to 500 gallon capacities.
  • UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity.
  • Double-wall construction provides 110% secondary containment.
  • Automatic air shut-off prevents overfilling.
  • Locking security/environmental cover.
  • High-gloss enamel paint finish.
  • 3/4" x 10' suction hose with quick-connect coupler.
  • Quick-connect adapter kit to used oil drain.
  • Manual-operated air inlet shut-off valve.
  • Air filter/ regulator.
  • Air supply connection hose with quick-coupler
  • 2" drop tube with camlock fitting and dust cover.
  • One Year Limited Warranty.

Specifications

  • Capacity (Gallons): 500
  • Dimensions (L x W x H): 88-1/2" x 40" x 44"
  • Weight: 1300 lbs.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number JOHAGS500D
Product Name JohnDow AGS-500D 500 Gal Waste Oil Storage Systems
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details