Mile-X Equipment, Inc. Graco 238866 25 Gal Oil King Oil Receiver GRA238866

Description
Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667. * Must use 222090 or 224873 for topside evacuation. Must ship via truck. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King
Description
Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667. * Must use 222090 or 224873 for topside evacuation. Must ship via truck. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King

Suppliers

Company
Product
Description
Supplier Links
Graco 238866 25 Gal Oil King Oil Receiver - GRA238866 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 238866 25 Gal Oil King Oil Receiver
GRA238866
Graco 238866 25 Gal Oil King Oil Receiver GRA238866
Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667. * Must use 222090 or 224873 for topside evacuation. Must ship via truck. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King

Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver

Used-Oil Handling Packages

Click herefor Shipping Quote!

Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667.

* Must use 222090 or 224873 for topside evacuation.
Must ship via truck.

Features and Benefits

  • Large 25 gallon capacity with sight gage
  • Convenient tool trays and filter areas
  • Large offset collection pan with screen
  • Oversized tires to get over hose and rough floors
  • Color specific receiver for easy identification

Typical Application

  • Used fluid receiver
  • Fast lube centers
  • Automotive dealerships
  • Fleet service facilities
  • Heavy-duty dealerships
  • Service shops

Typical Fluids Handled

  • Used oil - Oil King
  • Used antifreeze - Coolant King
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number GRA238866
Product Name Graco 238866 25 Gal Oil King Oil Receiver
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Condensate Drains for Compressed Air Systems -  - Sullair Corporation
Specs
Drain Type Condensate
View Details