Mile-X Equipment, Inc. Samson 372 400 27 Gallon Low Pressure Discharge Drain SAM372400

Description
Samson 372 400 Low Pressure Oil Drain (27 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3724) Units are discharged through a 6' 6" hose while pressurizing the tank at 7 PSI with a tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank. Model 372 400: 27 Gallon Pressure Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a drain bowl extension with a filter/anti-splash screen. The unit has two roller-bearing supported fixed wheels and heavy-duty casters.
Description
Samson 372 400 Low Pressure Oil Drain (27 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3724) Units are discharged through a 6' 6" hose while pressurizing the tank at 7 PSI with a tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank. Model 372 400: 27 Gallon Pressure Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a drain bowl extension with a filter/anti-splash screen. The unit has two roller-bearing supported fixed wheels and heavy-duty casters.

Suppliers

Company
Product
Description
Supplier Links
Samson 372 400 27 Gallon Low Pressure Discharge Drain - SAM372400 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 372 400 27 Gallon Low Pressure Discharge Drain
SAM372400
Samson 372 400 27 Gallon Low Pressure Discharge Drain SAM372400
Samson 372 400 Low Pressure Oil Drain (27 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3724) Units are discharged through a 6' 6" hose while pressurizing the tank at 7 PSI with a tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank. Model 372 400: 27 Gallon Pressure Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a drain bowl extension with a filter/anti-splash screen. The unit has two roller-bearing supported fixed wheels and heavy-duty casters.

Samson 372 400 Low Pressure Oil Drain (27 Gallon)

This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

(Replaces Samson model 3724)

Units are discharged through a 6' 6" hose while pressurizing the tank at 7 PSI with a tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank.

Model 372 400: 27 Gallon Pressure Discharge Drain

Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a drain bowl extension with a filter/anti-splash screen. The unit has two roller-bearing supported fixed wheels and heavy-duty casters.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number SAM372400
Product Name Samson 372 400 27 Gallon Low Pressure Discharge Drain
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Fixed Pivot and Snap Action Drain Traps - Model 21 - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 to 0.8 inch (12.7 to 19.05 mm)
Shape Round
View Details