Mile-X Equipment, Inc. Graco 24E166 1050A Wall-Mounted Evacuation Systems GRA24E166

Description
Graco 24E166 Wall-Mount Evacuation System Used-Oil Evacuation with Air-Operated Diaphragm Pumps Wall-Mounted Packages 24E166 Includes: 647016 - 1050A (1 in) diaphragm pump 224835 - Wall bracket 240684 - Air installation kits 240685 - Fluid installation kits 240832 - Drum style adapter kits See instruction manual 313597 for more information. Used-oil receivers are not included and must be ordered separately.
Description
Graco 24E166 Wall-Mount Evacuation System Used-Oil Evacuation with Air-Operated Diaphragm Pumps Wall-Mounted Packages 24E166 Includes: 647016 - 1050A (1 in) diaphragm pump 224835 - Wall bracket 240684 - Air installation kits 240685 - Fluid installation kits 240832 - Drum style adapter kits See instruction manual 313597 for more information. Used-oil receivers are not included and must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Graco 24E166 1050A Wall-Mounted Evacuation Systems - GRA24E166 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 24E166 1050A Wall-Mounted Evacuation Systems
GRA24E166
Graco 24E166 1050A Wall-Mounted Evacuation Systems GRA24E166
Graco 24E166 Wall-Mount Evacuation System Used-Oil Evacuation with Air-Operated Diaphragm Pumps Wall-Mounted Packages 24E166 Includes: 647016 - 1050A (1 in) diaphragm pump 224835 - Wall bracket 240684 - Air installation kits 240685 - Fluid installation kits 240832 - Drum style adapter kits See instruction manual 313597 for more information. Used-oil receivers are not included and must be ordered separately.

Graco 24E166 Wall-Mount Evacuation System

Used-Oil Evacuation with Air-Operated Diaphragm Pumps
Wall-Mounted Packages

24E166 Includes:

647016 - 1050A (1 in) diaphragm pump
224835 - Wall bracket
240684 - Air installation kits
240685 - Fluid installation kits
240832 - Drum style adapter kits
See instruction manual 313597 for more information.

Used-oil receivers are not included and must be ordered separately.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number GRA24E166
Product Name Graco 24E166 1050A Wall-Mounted Evacuation Systems
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42085-621C-XXH1 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details