Mile-X Equipment, Inc. JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain JOHJDI16DCE

Description
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system. Will ship Fedex for one unit only! Multiple units must ship via truck!
Description
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system. Will ship Fedex for one unit only! Multiple units must ship via truck!

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain - JOHJDI16DCE - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain
JOHJDI16DCE
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain JOHJDI16DCE
JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system. Will ship Fedex for one unit only! Multiple units must ship via truck!

JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain

Features

  • 16-gallon H.D. steel tank.
  • 16" deep drawn offset funnel with expanded metal screen.
  • Positive height adjustment from 50" to 70".
  • Built-in sight glass shows fluid level.
  • Gravity drain valve included.
  • Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system.

Will ship Fedex for one unit only! Multiple units must ship via truck!

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number JOHJDI16DCE
Product Name JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
All PVC Area Drain w/10 in. Round Fixed Top - FD-670 - Watts
Specs
Drain Type Floor
Strainer Size 10.1 inch (257 mm)
Shape Round
View Details