Mile-X Equipment, Inc. Graco 235346 Narrow Rolling Drain Pan GRA235346

Description
Graco 235346 Narrow Rolling Used-Oil Receiver Click here for Shipping/Price Quote Used-Oil Handling Oil Drains Specially designed for car and truck fast-lube facilities where speed and mobility are important. Adjustable steel rollers fit track widths of 34.2 in (87 cm) to 42.2inches (108 cm), with a miniumum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 27 gal (102 l) steel tank, 1-1/2 npt drain valve #108204, 1-1/2 npt quick coupler #108202 and 1-1/2 npt coupler cap. Dimensions: 24 in wide; 33 in long, 11 in deep; 3 in diameter wheels. 1-1/2" drain hose - see manual provided.
Description
Graco 235346 Narrow Rolling Used-Oil Receiver Click here for Shipping/Price Quote Used-Oil Handling Oil Drains Specially designed for car and truck fast-lube facilities where speed and mobility are important. Adjustable steel rollers fit track widths of 34.2 in (87 cm) to 42.2inches (108 cm), with a miniumum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 27 gal (102 l) steel tank, 1-1/2 npt drain valve #108204, 1-1/2 npt quick coupler #108202 and 1-1/2 npt coupler cap. Dimensions: 24 in wide; 33 in long, 11 in deep; 3 in diameter wheels. 1-1/2" drain hose - see manual provided.

Suppliers

Company
Product
Description
Supplier Links
Graco 235346 Narrow Rolling Drain Pan - GRA235346 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 235346 Narrow Rolling Drain Pan
GRA235346
Graco 235346 Narrow Rolling Drain Pan GRA235346
Graco 235346 Narrow Rolling Used-Oil Receiver Click here for Shipping/Price Quote Used-Oil Handling Oil Drains Specially designed for car and truck fast-lube facilities where speed and mobility are important. Adjustable steel rollers fit track widths of 34.2 in (87 cm) to 42.2inches (108 cm), with a miniumum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 27 gal (102 l) steel tank, 1-1/2 npt drain valve #108204, 1-1/2 npt quick coupler #108202 and 1-1/2 npt coupler cap. Dimensions: 24 in wide; 33 in long, 11 in deep; 3 in diameter wheels. 1-1/2" drain hose - see manual provided.

Graco 235346 Narrow Rolling Used-Oil Receiver

Click here for Shipping/Price Quote

Used-Oil Handling Oil Drains

Specially designed for car and truck fast-lube facilities where speed and mobility are important. Adjustable steel rollers fit track widths of 34.2 in (87 cm) to 42.2inches (108 cm), with a miniumum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 27 gal (102 l) steel tank, 1-1/2 npt drain valve #108204, 1-1/2 npt quick coupler #108202 and 1-1/2 npt coupler cap.

Dimensions: 24 in wide; 33 in long, 11 in deep; 3 in diameter wheels. 1-1/2" drain hose - see manual provided.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number GRA235346
Product Name Graco 235346 Narrow Rolling Drain Pan
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details