Mile-X Equipment, Inc. Samson 373 301 18 Gallon Gravity Discharge Drain SAM373301

Description
Samson 373 301 Oil Drain (18 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3733) Units can be drained by either a valve on the bottom of the unit or by an external suction pump connection on the top of the tank. Model 373 301: 18 Gallon Gravity Discharge Drain Smaller size unit with same materials and workmanship as 372 301. Sleeve bearing fixed wheels and heavy-duty casters. Accessory kit not included, though drain bowl extension is available seperately by ordering 737 968. Units now include standard top mount suction connector. Optional: Model 372 301: 27 Gallon Gravity Discharge Drain
Description
Samson 373 301 Oil Drain (18 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3733) Units can be drained by either a valve on the bottom of the unit or by an external suction pump connection on the top of the tank. Model 373 301: 18 Gallon Gravity Discharge Drain Smaller size unit with same materials and workmanship as 372 301. Sleeve bearing fixed wheels and heavy-duty casters. Accessory kit not included, though drain bowl extension is available seperately by ordering 737 968. Units now include standard top mount suction connector. Optional: Model 372 301: 27 Gallon Gravity Discharge Drain

Suppliers

Company
Product
Description
Supplier Links
Samson 373 301 18 Gallon Gravity Discharge Drain - SAM373301 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Samson 373 301 18 Gallon Gravity Discharge Drain
SAM373301
Samson 373 301 18 Gallon Gravity Discharge Drain SAM373301
Samson 373 301 Oil Drain (18 Gallon) This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! (Replaces Samson model 3733) Units can be drained by either a valve on the bottom of the unit or by an external suction pump connection on the top of the tank. Model 373 301: 18 Gallon Gravity Discharge Drain Smaller size unit with same materials and workmanship as 372 301. Sleeve bearing fixed wheels and heavy-duty casters. Accessory kit not included, though drain bowl extension is available seperately by ordering 737 968. Units now include standard top mount suction connector. Optional: Model 372 301: 27 Gallon Gravity Discharge Drain

Samson 373 301 Oil Drain (18 Gallon)

This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

(Replaces Samson model 3733)

Units can be drained by either a valve on the bottom of the unit or by an external suction pump connection on the top of the tank.

Model 373 301: 18 Gallon Gravity Discharge Drain
Smaller size unit with same materials and workmanship as 372 301. Sleeve bearing fixed wheels and heavy-duty casters. Accessory kit not included, though drain bowl extension is available seperately by ordering 737 968. Units now include standard top mount suction connector.

Optional:
Model 372 301: 27 Gallon Gravity Discharge Drain

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number SAM373301
Product Name Samson 373 301 18 Gallon Gravity Discharge Drain
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Drain Traps - Model 22-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 inch (19.05 mm)
Shape Round
View Details