Mile-X Equipment, Inc. JohnDow JDI-LP4 Portable Oil Drain 17 Gal JOHJDILP4

Description
JohnDow JDI-LP4 17-Gallon Low-Profile Portable Oil Drain w/Optional Self Evacuation Kit Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features Size 48"L x 25"W x 9"H. 6" industrial casters for easy handling. 38" T-handle folds down flat for easy storage. Expanded metal shield reduces splash. Drain can be emptied by gravity drain, evacuation pump or air evacuation. Optional self-evacuating kit No. JDI-EK Low-profiile drain (9") fits under nearly all trucks.
Description
JohnDow JDI-LP4 17-Gallon Low-Profile Portable Oil Drain w/Optional Self Evacuation Kit Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features Size 48"L x 25"W x 9"H. 6" industrial casters for easy handling. 38" T-handle folds down flat for easy storage. Expanded metal shield reduces splash. Drain can be emptied by gravity drain, evacuation pump or air evacuation. Optional self-evacuating kit No. JDI-EK Low-profiile drain (9") fits under nearly all trucks.

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDI-LP4 Portable Oil Drain 17 Gal - JOHJDILP4 - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDI-LP4 Portable Oil Drain 17 Gal
JOHJDILP4
JohnDow JDI-LP4 Portable Oil Drain 17 Gal JOHJDILP4
JohnDow JDI-LP4 17-Gallon Low-Profile Portable Oil Drain w/Optional Self Evacuation Kit Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features Size 48"L x 25"W x 9"H. 6" industrial casters for easy handling. 38" T-handle folds down flat for easy storage. Expanded metal shield reduces splash. Drain can be emptied by gravity drain, evacuation pump or air evacuation. Optional self-evacuating kit No. JDI-EK Low-profiile drain (9") fits under nearly all trucks.

JohnDow JDI-LP4 17-Gallon Low-Profile Portable Oil Drain w/Optional Self Evacuation Kit

Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

Features

  • Size 48"L x 25"W x 9"H.
  • 6" industrial casters for easy handling.
  • 38" T-handle folds down flat for easy storage.
  • Expanded metal shield reduces splash.
  • Drain can be emptied by gravity drain, evacuation pump or air evacuation.
  • Optional self-evacuating kit No. JDI-EK
  • Low-profiile drain (9") fits under nearly all trucks.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number JOHJDILP4
Product Name JohnDow JDI-LP4 Portable Oil Drain 17 Gal
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42105-441E-XXM2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 4.0 inch (102 mm)
View Details