Mile-X Equipment, Inc. AFF 8890 24-Gallon Waste Oil Drain and Pressurized Evacuator AFF8890

Description
AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF's latest addition to our waste fluid handling equipment, the Model 8890 offers both traditional and pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump. Features: Large 24 gallon steel recovery tank with 6' drain hose Tank-mounted oil-level sight gauge and convenient tool tray Standard 15¾" drain funnel and wide 24" funnel adapter (shown) with drain tube that extends from 54" to 79" Pressure regulator Heavy-duty wheels and casters Specifications: Ship Weight: 82 lbs. Click Here for the 8890 Waste Oil Drain Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF's latest addition to our waste fluid handling equipment, the Model 8890 offers both traditional and pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump. Features: Large 24 gallon steel recovery tank with 6' drain hose Tank-mounted oil-level sight gauge and convenient tool tray Standard 15¾" drain funnel and wide 24" funnel adapter (shown) with drain tube that extends from 54" to 79" Pressure regulator Heavy-duty wheels and casters Specifications: Ship Weight: 82 lbs. Click Here for the 8890 Waste Oil Drain Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 8890 24-Gallon Waste Oil Drain and Pressurized Evacuator - AFF8890 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 8890 24-Gallon Waste Oil Drain and Pressurized Evacuator
AFF8890
AFF 8890 24-Gallon Waste Oil Drain and Pressurized Evacuator AFF8890
AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF's latest addition to our waste fluid handling equipment, the Model 8890 offers both traditional and pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump. Features: Large 24 gallon steel recovery tank with 6' drain hose Tank-mounted oil-level sight gauge and convenient tool tray Standard 15¾" drain funnel and wide 24" funnel adapter (shown) with drain tube that extends from 54" to 79" Pressure regulator Heavy-duty wheels and casters Specifications: Ship Weight: 82 lbs. Click Here for the 8890 Waste Oil Drain Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF 24-Gallon Waste Oil Drain and Pressurized Evacuator

This AFF waste oil drain and pressurized evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address.

AFF's latest addition to our waste fluid handling equipment, the Model 8890 offers both traditional and pressurized fluid evacuation capabilities to quickly and efficiently drain used oil from a vehicle without a pump.

Features:

  • Large 24 gallon steel recovery tank with 6' drain hose
  • Tank-mounted oil-level sight gauge and convenient tool tray
  • Standard 15¾" drain funnel and wide 24" funnel adapter (shown) with drain tube that extends from 54" to 79"
  • Pressure regulator
  • Heavy-duty wheels and casters

Specifications:

  • Ship Weight: 82 lbs.

Click Here for the 8890 Waste Oil Drain Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number AFF8890
Product Name AFF 8890 24-Gallon Waste Oil Drain and Pressurized Evacuator
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Condensate Drains for Compressed Air Systems -  - Sullair Corporation
Specs
Drain Type Condensate
View Details