Mile-X Equipment, Inc. Graco 248632 26 Gal Coolant King Coolant Receiver GRA248632

Description
Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler Click herefor Shipping Quote! Used-Oil Handling Packages Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King
Description
Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler Click herefor Shipping Quote! Used-Oil Handling Packages Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King

Suppliers

Company
Product
Description
Supplier Links
Graco 248632 26 Gal Coolant King Coolant Receiver - GRA248632 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 248632 26 Gal Coolant King Coolant Receiver
GRA248632
Graco 248632 26 Gal Coolant King Coolant Receiver GRA248632
Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler Click herefor Shipping Quote! Used-Oil Handling Packages Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain. Features and Benefits Large 25 gallon capacity with sight gage Convenient tool trays and filter areas Large offset collection pan with screen Oversized tires to get over hose and rough floors Color specific receiver for easy identification Typical Application Used fluid receiver Fast lube centers Automotive dealerships Fleet service facilities Heavy-duty dealerships Service shops Typical Fluids Handled Used oil - Oil King Used antifreeze - Coolant King

Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler

Click herefor Shipping Quote!

Used-Oil Handling Packages

Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain.

Features and Benefits

  • Large 25 gallon capacity with sight gage
  • Convenient tool trays and filter areas
  • Large offset collection pan with screen
  • Oversized tires to get over hose and rough floors
  • Color specific receiver for easy identification

Typical Application

  • Used fluid receiver
  • Fast lube centers
  • Automotive dealerships
  • Fleet service facilities
  • Heavy-duty dealerships
  • Service shops

Typical Fluids Handled

  • Used oil - Oil King
  • Used antifreeze - Coolant King
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number GRA248632
Product Name Graco 248632 26 Gal Coolant King Coolant Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details