Mile-X Equipment, Inc. JohnDow JDI-22DCX 22-Gal Crew Chief Oil Change Station JOHJDI22DCX

Description
JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable ** Actual Product May Vary From Image Shown Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features 16" heavy-duty polypropylene funnel. Lift/lock drain tube keeps funnel securely in place. Height adjusts from 40" to 69". 10" rear wheels and 4" front casters. Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Molded tool pocket keeps wrenches, pliers and other tools readily accessible. 4" port opening allows easy access from the top of the drain for oil evacuation. Built-in filter drains easily and holds 4 to 5 standard automotive filters, eliminating the need to transfer filters to separate container for draining prior to disposal.
Description
JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable ** Actual Product May Vary From Image Shown Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features 16" heavy-duty polypropylene funnel. Lift/lock drain tube keeps funnel securely in place. Height adjusts from 40" to 69". 10" rear wheels and 4" front casters. Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Molded tool pocket keeps wrenches, pliers and other tools readily accessible. 4" port opening allows easy access from the top of the drain for oil evacuation. Built-in filter drains easily and holds 4 to 5 standard automotive filters, eliminating the need to transfer filters to separate container for draining prior to disposal.

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDI-22DCX 22-Gal Crew Chief Oil Change Station - JOHJDI22DCX - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDI-22DCX 22-Gal Crew Chief Oil Change Station
JOHJDI22DCX
JohnDow JDI-22DCX 22-Gal Crew Chief Oil Change Station JOHJDI22DCX
JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable ** Actual Product May Vary From Image Shown Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features 16" heavy-duty polypropylene funnel. Lift/lock drain tube keeps funnel securely in place. Height adjusts from 40" to 69". 10" rear wheels and 4" front casters. Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Molded tool pocket keeps wrenches, pliers and other tools readily accessible. 4" port opening allows easy access from the top of the drain for oil evacuation. Built-in filter drains easily and holds 4 to 5 standard automotive filters, eliminating the need to transfer filters to separate container for draining prior to disposal.

JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable

** Actual Product May Vary From Image Shown

Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

Features

  • 16" heavy-duty polypropylene funnel.
  • Lift/lock drain tube keeps funnel securely in place.
  • Height adjusts from 40" to 69".
  • 10" rear wheels and 4" front casters.
  • Pop-up level indicator.
  • Padded push handlebars.
  • Includes gravity drain valve.
  • Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system
  • Molded tool pocket keeps wrenches, pliers and other tools readily accessible.
  • 4" port opening allows easy access from the top of the drain for oil evacuation.
  • Built-in filter drains easily and holds 4 to 5 standard automotive filters, eliminating the need to transfer filters to separate container for draining prior to disposal.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Drains and Drain Systems
Product Number JOHJDI22DCX
Product Name JohnDow JDI-22DCX 22-Gal Crew Chief Oil Change Station
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details