JohnDow JDI-20COMBO 20-Gallon Fluid Evacuator& Oil Drain Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!
** Actual Product May Vary From Image Shown
Features Two drains in one This versatile drain combines the features of the JDI-20DC-E self-evacuating oil drain with the vacuum extraction capabilities of the JDI-20EV
16" deep drawn offset funnel with expanded metal screen
6' discharge hose features a "non-drip" spout and separate shut-off valve to prevent spills
Two heavy-duty 4" front casters and two 6" fixed wheels on the back
Positive height adjustment from 50" to 70"
20 gallon steel tank
7' suction hose
Easy-to-read vacuum gauge and fluid sight tube Includes 5 probes and VW, Mercedes and BMW adapters with storage tube
Includes the following Probes:
JohnDow JDI-20COMBO 20-Gallon Fluid Evacuator& Oil Drain
Will ship UPS/Fedex for one unit only! Multiple units must ship via truck!
** Actual Product May Vary From Image Shown
Features
- Two drains in one
- This versatile drain combines the features of the JDI-20DC-E self-evacuating oil drain with the vacuum extraction capabilities of the JDI-20EV
- 16" deep drawn offset funnel with expanded metal screen
- 6' discharge hose features a "non-drip" spout and separate shut-off valve to prevent spills
- Two heavy-duty 4" front casters and two 6" fixed wheels on the back
- Positive height adjustment from 50" to 70"
- 20 gallon steel tank
- 7' suction hose
- Easy-to-read vacuum gauge and fluid sight tube
- Includes 5 probes and VW, Mercedes and BMW adapters with storage tube
Includes the following Probes: