Yageo USA Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD... | |
| General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications... | |
| General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing... |
| << Prev | Next >> |