Yageo USA Ceramic Capacitors CC0603JRX7R8BB334

Description
0.33µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603JRX7R8BB334TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R8BB334TR-ND
Ceramic Capacitors 13-CC0603JRX7R8BB334TR-ND
0.33µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R8BB334DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R8BB334DKR-ND
Ceramic Capacitors 13-CC0603JRX7R8BB334DKR-ND
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R8BB334CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R8BB334CT-ND
Ceramic Capacitors 13-CC0603JRX7R8BB334CT-ND
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603JRX7R8BB334
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603JRX7R8BB334
25V 330nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 330nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0603JRX7R8BB334 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R8BB334
Ceramic Capacitors CC0603JRX7R8BB334
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603JRX7R8BB334TR-ND 13-CC0603JRX7R8BB334DKR-ND CC0603JRX7R8BB334 CC0603JRX7R8BB334
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitor - 104MWR630K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details