Yageo USA Ceramic Capacitors CC0603KRX7R0BB821

Description
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KRX7R0BB821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R0BB821TR-ND
Ceramic Capacitors 13-CC0603KRX7R0BB821TR-ND
820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX7R0BB821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R0BB821DKR-ND
Ceramic Capacitors 13-CC0603KRX7R0BB821DKR-ND
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX7R0BB821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R0BB821CT-ND
Ceramic Capacitors 13-CC0603KRX7R0BB821CT-ND
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603KRX7R0BB821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R0BB821
Ceramic Capacitors CC0603KRX7R0BB821
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603KRX7R0BB821TR-ND 13-CC0603KRX7R0BB821DKR-ND CC0603KRX7R0BB821
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details