Yageo USA High Capacitance MLCC CC0603MRX5R5BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603MRX5R5BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603MRX5R5BB105
High Capacitance MLCC CC0603MRX5R5BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-1813-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1813-6-ND
Ceramic Capacitors 311-1813-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1813-2-ND
Ceramic Capacitors 311-1813-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1813-1-ND
Ceramic Capacitors 311-1813-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX5R5BB105 - 865934-CC0603MRX5R5BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0603MRX5R5BB105
865934-CC0603MRX5R5BB105
Ceramic Capacitors - CC0603MRX5R5BB105 865934-CC0603MRX5R5BB105
Manufacturer: Yageo Win Source Part Number: 865934-CC0603MRX5R5B B105 Series: CC Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1813-1, 225520613763, 311-1813-6, 311-1813-2, 06032B105M5B20D

Manufacturer: Yageo
Win Source Part Number: 865934-CC0603MRX5R5BB105
Series: CC
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1813-1, 225520613763, 311-1813-6, 311-1813-2, 06032B105M5B20D

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 6.3V Capacitor
60-CC0603MRX5R5BB105
SMD 1uF 6.3V Capacitor 60-CC0603MRX5R5BB105
Cap Ceramic 1uF 6.3V X5R 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRX5R5BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX5R5BB105 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 6.3V X5R 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRX5R5BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX5R5BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603MRX5R5BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX5R5BB105
Ceramic Capacitors CC0603MRX5R5BB105
CAP CER 1UF 6.3V X5R 0603

CAP CER 1UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603MRX5R5BB105 311-1813-6-ND 311-1813-2-ND 865934-CC0603MRX5R5BB105 60-CC0603MRX5R5BB105 CC0603MRX5R5BB105
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC0603MRX5R5BB105 SMD 1uF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details