Yageo USA Ceramic Capacitors CC0603KRX5R8BB684

Description
0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KRX5R8BB684TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX5R8BB684TR-ND
Ceramic Capacitors 13-CC0603KRX5R8BB684TR-ND
0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX5R8BB684CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX5R8BB684CT-ND
Ceramic Capacitors 13-CC0603KRX5R8BB684CT-ND
CAP CER 0.68UF 25V X5R 0603

CAP CER 0.68UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX5R8BB684DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX5R8BB684DKR-ND
Ceramic Capacitors 13-CC0603KRX5R8BB684DKR-ND
CAP CER 0.68UF 25V X5R 0603

CAP CER 0.68UF 25V X5R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358666-CC0603KRX5R8BB684 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358666-CC0603KRX5R8BB684
Capacitors - Ceramic Capacitors 1358666-CC0603KRX5R8BB684
Win Source Part Number: 1358666-CC0603KRX5R8 BB684 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.68 µF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358666-CC0603KRX5R8BB684
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.68 µF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 25V Capacitor
60-CC0603KRX5R8BB684
SMD 0.68uF 25V Capacitor 60-CC0603KRX5R8BB684
Cap Ceramic 0.68uF 25V X5R 10% Pad SMD 0603 85°C T/R Product overview: CC0603KRX5R8BB684 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX5R8BB684 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.68uF 25V X5R 10% Pad SMD 0603 85°C T/R Product overview: CC0603KRX5R8BB684 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX5R8BB684 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603KRX5R8BB684 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX5R8BB684
Ceramic Capacitors CC0603KRX5R8BB684
CAP CER 0.68UF 25V X5R 0603

CAP CER 0.68UF 25V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX5R8BB684
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX5R8BB684
25V 680nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 680nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603KRX5R8BB684TR-ND 13-CC0603KRX5R8BB684DKR-ND 1358666-CC0603KRX5R8BB684 60-CC0603KRX5R8BB684 CC0603KRX5R8BB684 CC0603KRX5R8BB684
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.68uF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details