Yageo USA Ceramic Capacitors CC0603MRX7R8BB473

Description
CAP CER 0.047UF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.047UF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRX7R8BB473CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R8BB473CT-ND
Ceramic Capacitors 13-CC0603MRX7R8BB473CT-ND
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX7R8BB473DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R8BB473DKR-ND
Ceramic Capacitors 13-CC0603MRX7R8BB473DKR-ND
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX7R8BB473TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX7R8BB473TR-ND
Ceramic Capacitors 13-CC0603MRX7R8BB473TR-ND
0.047µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX7R8BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX7R8BB473
Ceramic Capacitors CC0603MRX7R8BB473
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603MRX7R8BB473CT-ND 13-CC0603MRX7R8BB473DKR-ND CC0603MRX7R8BB473
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers