Yageo USA Ceramic Capacitors CC0603JRNPO9BN240

Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1772-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1772-2-ND
Ceramic Capacitors 311-1772-2-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1772-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1772-1-ND
Ceramic Capacitors 311-1772-1-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1772-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1772-6-ND
Ceramic Capacitors 311-1772-6-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358887-CC0603JRNPO9BN240 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358887-CC0603JRNPO9BN240
Capacitors - Ceramic Capacitors 1358887-CC0603JRNPO9BN240
Win Source Part Number: 1358887-CC0603JRNPO9 BN240 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 24 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358887-CC0603JRNPO9BN240
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 24 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
SMD 24pF 50V Capacitor
60-CC0603JRNPO9BN240
SMD 24pF 50V Capacitor 60-CC0603JRNPO9BN240
Cap Ceramic 24pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: CC0603JRNPO9BN240 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 24pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRNPO9BN240 can be used for catalog matching and distributor lookup.

Cap Ceramic 24pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: CC0603JRNPO9BN240 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 24pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603JRNPO9BN240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 24Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo - 50AJ2654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo
50AJ2654
Cap, 24Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo 50AJ2654
CAP, 24PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 24PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603JRNPO9BN240 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRNPO9BN240
Ceramic Capacitors CC0603JRNPO9BN240
CAP CER 24PF 50V C0G/NPO 0603

CAP CER 24PF 50V C0G/NPO 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5% - 898-CC0603JRNPO9BN240 - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5%
898-CC0603JRNPO9BN240
Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5% 898-CC0603JRNPO9BN240
Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5%

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603JRNPO9BN240
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603JRNPO9BN240
50V 24pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 24pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1772-2-ND 311-1772-6-ND 1358887-CC0603JRNPO9BN240 60-CC0603JRNPO9BN240 50AJ2654 CC0603JRNPO9BN240 898-CC0603JRNPO9BN240 CC0603JRNPO9BN240
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 24pF 50V Capacitor Cap, 24Pf, 50V, Mlcc, 0603 Rohs Compliant Yageo Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 24pF 50V NPO 5% Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details