Yageo USA Ceramic Capacitors CC0603KRX7R7BB394

Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KRX7R7BB394TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R7BB394TR-ND
Ceramic Capacitors 13-CC0603KRX7R7BB394TR-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX7R7BB394CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R7BB394CT-ND
Ceramic Capacitors 13-CC0603KRX7R7BB394CT-ND
CAP CER 0.39UF 16V X7R 0603

CAP CER 0.39UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KRX7R7BB394DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KRX7R7BB394DKR-ND
Ceramic Capacitors 13-CC0603KRX7R7BB394DKR-ND
CAP CER 0.39UF 16V X7R 0603

CAP CER 0.39UF 16V X7R 0603

Buy Now Datasheet
Surface-Mount Ceramic Multilayer Capacitors Product overview: CC0603KRX7R7BB394 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R7BB394 can be used for catalog matching and distributor lookup.

Surface-Mount Ceramic Multilayer Capacitors Product overview: CC0603KRX7R7BB394 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R7BB394 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX7R7BB394
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX7R7BB394
16V 390nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 390nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0603KRX7R7BB394 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R7BB394
Ceramic Capacitors CC0603KRX7R7BB394
CAP CER 0.39UF 16V X7R 0603

CAP CER 0.39UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo - 09AK1020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
09AK1020
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo 09AK1020
CAP, 0.39UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.39UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo - 90AJ5843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
90AJ5843
Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo 90AJ5843
CAP, 0.39UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.39UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603KRX7R7BB394TR-ND 13-CC0603KRX7R7BB394DKR-ND 60-CC0603KRX7R7BB394 CC0603KRX7R7BB394 CC0603KRX7R7BB394 09AK1020
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.39Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers