Yageo USA Ceramic Capacitors CC0603KRX7R9BB821

Description
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1189-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1189-2-ND
Ceramic Capacitors 311-1189-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1189-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1189-6-ND
Ceramic Capacitors 311-1189-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1189-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1189-1-ND
Ceramic Capacitors 311-1189-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 820pF 50V Capacitor
60-CC0603KRX7R9BB821
SMD 820pF 50V Capacitor 60-CC0603KRX7R9BB821
820pF 50V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R9BB821 can be used for catalog matching and distributor lookup.

820pF 50V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R9BB821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC - CC0603KRX7R9BB821 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC
CC0603KRX7R9BB821
CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC CC0603KRX7R9BB821
CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«

CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 69C9537 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
69C9537
Multilayer Ceramic Capacitor, Cc Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 69C9537
Multilayer Ceramic Capacitor, CC Series, 820 pF, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 820 pF, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CC0603KRX7R9BB821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R9BB821
Ceramic Capacitors CC0603KRX7R9BB821
CAP CER 820PF 50V X7R 0603

CAP CER 820PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1189-2-ND 311-1189-6-ND 60-CC0603KRX7R9BB821 CC0603KRX7R9BB821 69C9537 CC0603KRX7R9BB821
Product Name Ceramic Capacitors Ceramic Capacitors SMD 820pF 50V Capacitor CAP CER 820PF 50V 10% X7R 0603 820pF 50V ¦10% X7R Surface Mount MLCC Multilayer Ceramic Capacitor, Cc Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers