Yageo USA Ceramic Capacitors CC0603KPX7R6BB154

Description
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R6BB154TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R6BB154TR-ND
Ceramic Capacitors 13-CC0603KPX7R6BB154TR-ND
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603KPX7R6BB154 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KPX7R6BB154
Ceramic Capacitors CC0603KPX7R6BB154
CAP CER 0.15UF 10V X7R 0603

CAP CER 0.15UF 10V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0603KPX7R6BB154
CAP CER 0.15UF 10V X7R 0603

CAP CER 0.15UF 10V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603KPX7R6BB154TR-ND CC0603KPX7R6BB154 CC0603KPX7R6BB154
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details