Yageo USA Ceramic Capacitors CC0603JRNPOYBN220

Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603JRNPOYBN220TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPOYBN220TR-ND
Ceramic Capacitors 13-CC0603JRNPOYBN220TR-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRNPOYBN220DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPOYBN220DKR-ND
Ceramic Capacitors 13-CC0603JRNPOYBN220DKR-ND
CAP CER 22PF 250V C0G/NPO 0603

CAP CER 22PF 250V C0G/NPO 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRNPOYBN220CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRNPOYBN220CT-ND
Ceramic Capacitors 13-CC0603JRNPOYBN220CT-ND
CAP CER 22PF 250V C0G/NPO 0603

CAP CER 22PF 250V C0G/NPO 0603

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603JRNPOYBN220
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603JRNPOYBN220
250V 22pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 22pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0603JRNPOYBN220 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRNPOYBN220
Ceramic Capacitors CC0603JRNPOYBN220
CAP CER 22PF 250V C0G/NPO 0603

CAP CER 22PF 250V C0G/NPO 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603JRNPOYBN220TR-ND 13-CC0603JRNPOYBN220DKR-ND CC0603JRNPOYBN220 CC0603JRNPOYBN220
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details