Yageo USA Ceramic Capacitors CC0603KPX7R6BB225

Description
CAP CER 2.2UF 10V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R6BB225TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R6BB225TR-ND
Ceramic Capacitors 13-CC0603KPX7R6BB225TR-ND
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R6BB225CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R6BB225CT-ND
Ceramic Capacitors 13-CC0603KPX7R6BB225CT-ND
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R6BB225DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R6BB225DKR-ND
Ceramic Capacitors 13-CC0603KPX7R6BB225DKR-ND
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603KPX7R6BB225 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KPX7R6BB225
Ceramic Capacitors CC0603KPX7R6BB225
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0603KPX7R6BB225TR-ND 13-CC0603KPX7R6BB225DKR-ND CC0603KPX7R6BB225
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details