Yageo USA Ceramic Capacitors CC0603KRX7R9BB183

Description
0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1808-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1808-1-ND
Ceramic Capacitors 311-1808-1-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1808-2-ND
Ceramic Capacitors 311-1808-2-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1808-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1808-6-ND
Ceramic Capacitors 311-1808-6-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 18nF 50V Capacitor
60-CC0603KRX7R9BB183
SMD 18nF 50V Capacitor 60-CC0603KRX7R9BB183
18nF 50V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R9BB183 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R9BB183 can be used for catalog matching and distributor lookup.

18nF 50V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R9BB183 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R9BB183 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358966-CC0603KRX7R9BB183 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358966-CC0603KRX7R9BB183
Capacitors - Ceramic Capacitors 1358966-CC0603KRX7R9BB183
Win Source Part Number: 1358966-CC0603KRX7R9 BB183 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.018 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358966-CC0603KRX7R9BB183
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.018 µF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Ceramic Capacitors - CC0603KRX7R9BB183 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R9BB183
Ceramic Capacitors CC0603KRX7R9BB183
CAP CER 0.018UF 50V X7R 0603

CAP CER 0.018UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX7R9BB183
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX7R9BB183
50V 18nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 69C9546 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
69C9546
Multilayer Ceramic Capacitor, Cc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 69C9546
Multilayer Ceramic Capacitor, CC Series, 0.018 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.018 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1808-1-ND 311-1808-6-ND 60-CC0603KRX7R9BB183 1358966-CC0603KRX7R9BB183 CC0603KRX7R9BB183 CC0603KRX7R9BB183 69C9546
Product Name Ceramic Capacitors Ceramic Capacitors SMD 18nF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Cc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details