Yageo USA Ceramic Capacitors CC0603MRX5RGBB106

Description
CAP CER 10UF 35V X5R 0603
Request a Quote Datasheet
Description
CAP CER 10UF 35V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRX5RGBB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX5RGBB106TR-ND
Ceramic Capacitors 13-CC0603MRX5RGBB106TR-ND
CAP CER 10UF 35V X5R 0603

CAP CER 10UF 35V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX5RGBB106 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX5RGBB106
Ceramic Capacitors CC0603MRX5RGBB106
MLCC

MLCC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 13-CC0603MRX5RGBB106TR-ND CC0603MRX5RGBB106
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers