0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.12UF 50V X7R 0603
CAP, 0.12UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
50V 120nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0603KRX7R9BB124CT-ND | 13-CC0603KRX7R9BB124DKR-ND | CC0603KRX7R9BB124 | 50AJ2722 | CC0603KRX7R9BB124 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.12Uf, 50V, Mlcc, 0603 Rohs Compliant Yageo | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |