Yageo USA Ceramic Capacitors CC0603KPX7R0BB102

Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603KPX7R0BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB102TR-ND
Ceramic Capacitors 13-CC0603KPX7R0BB102TR-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R0BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB102CT-ND
Ceramic Capacitors 13-CC0603KPX7R0BB102CT-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603KPX7R0BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603KPX7R0BB102DKR-ND
Ceramic Capacitors 13-CC0603KPX7R0BB102DKR-ND
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0603KPX7R0BB102
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site
Ceramic Capacitors - CC0603KPX7R0BB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KPX7R0BB102
Ceramic Capacitors CC0603KPX7R0BB102
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603KPX7R0BB102TR-ND 13-CC0603KPX7R0BB102DKR-ND CC0603KPX7R0BB102 CC0603KPX7R0BB102
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details