Yageo USA Mid-Voltage MLCC CC0603KRX7R0BB331

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0603KRX7R0BB331 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0603KRX7R0BB331
Mid-Voltage MLCC CC0603KRX7R0BB331
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 311-4049-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4049-2-ND
Ceramic Capacitors 311-4049-2-ND
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4049-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4049-1-ND
Ceramic Capacitors 311-4049-1-ND
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4049-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4049-6-ND
Ceramic Capacitors 311-4049-6-ND
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R - 898-CC0603KRX7R0BB331 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R
898-CC0603KRX7R0BB331
Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R 898-CC0603KRX7R0BB331
Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CC0603KRX7R0BB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R0BB331
Ceramic Capacitors CC0603KRX7R0BB331
CAP CER 330PF 100V X7R 0603

CAP CER 330PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603KRX7R0BB331 311-4049-2-ND 311-4049-6-ND 898-CC0603KRX7R0BB331 CC0603KRX7R0BB331
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Cap Ceramic 330pF 100V X7R 10% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers