Yageo USA General Purpose MLCC CC0603JRX7R9BB121

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0603JRX7R9BB121 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0603JRX7R9BB121
General Purpose MLCC CC0603JRX7R9BB121
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Capacitors - Ceramic Capacitors CC0603JRX7R9BB121
CAP CER 120PF 50V X7R 0603

CAP CER 120PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CC0603JRX7R9BB121 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R9BB121
Ceramic Capacitors CC0603JRX7R9BB121
CAP CER 120PF 50V X7R 0603

CAP CER 120PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CC0603JRX7R9BB121 CC0603JRX7R9BB121 CC0603JRX7R9BB121
Product Name General Purpose MLCC Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Capacitance Range 120 microF 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details