Yageo USA Ceramic Capacitors CC0603JRX7R7BB184

Description
0.18µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.18µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603JRX7R7BB184TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R7BB184TR-ND
Ceramic Capacitors 13-CC0603JRX7R7BB184TR-ND
0.18µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.18µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R7BB184DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R7BB184DKR-ND
Ceramic Capacitors 13-CC0603JRX7R7BB184DKR-ND
CAP CER 0.18UF 16V X7R 0603

CAP CER 0.18UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603JRX7R7BB184CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603JRX7R7BB184CT-ND
Ceramic Capacitors 13-CC0603JRX7R7BB184CT-ND
CAP CER 0.18UF 16V X7R 0603

CAP CER 0.18UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - CC0603JRX7R7BB184 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRX7R7BB184
Ceramic Capacitors CC0603JRX7R7BB184
CAP CER 0.18UF 16V X7R 0603

CAP CER 0.18UF 16V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CC0603JRX7R7BB184 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0603JRX7R7BB184
Capacitors - Ceramic Capacitors CC0603JRX7R7BB184
CAP CER 0.18UF 16V X7R 0603

CAP CER 0.18UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603JRX7R7BB184TR-ND 13-CC0603JRX7R7BB184DKR-ND CC0603JRX7R7BB184 CC0603JRX7R7BB184
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details