Yageo USA Ceramic Capacitors CC0603MRX6S5BB475

Description
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0603MRX6S5BB475CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB475CT-ND
Ceramic Capacitors 13-CC0603MRX6S5BB475CT-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX6S5BB475TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB475TR-ND
Ceramic Capacitors 13-CC0603MRX6S5BB475TR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0603MRX6S5BB475DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0603MRX6S5BB475DKR-ND
Ceramic Capacitors 13-CC0603MRX6S5BB475DKR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603MRX6S5BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX6S5BB475
Ceramic Capacitors CC0603MRX6S5BB475
CAP CER 4.7UF 6.3V X6S 0603

CAP CER 4.7UF 6.3V X6S 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 90AJ5848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
90AJ5848
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 90AJ5848
CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo - 09AK1023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
09AK1023
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo 09AK1023
CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0603MRX6S5BB475CT-ND 13-CC0603MRX6S5BB475DKR-ND CC0603MRX6S5BB475 90AJ5848
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers