Yageo USA General Purpose MLCC CC0603KRX5R7BB474

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0603KRX5R7BB474 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0603KRX5R7BB474
General Purpose MLCC CC0603KRX5R7BB474
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 311-3364-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3364-6-ND
Ceramic Capacitors 311-3364-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3364-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3364-1-ND
Ceramic Capacitors 311-3364-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3364-2-ND
Ceramic Capacitors 311-3364-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX5R7BB474
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX5R7BB474
16V 470nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 470nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Mlcc Capacitor, 0.47Pf, 16V, 0603 Rohs Compliant Yageo - 90AJ5832 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.47Pf, 16V, 0603 Rohs Compliant Yageo
90AJ5832
Mlcc Capacitor, 0.47Pf, 16V, 0603 Rohs Compliant Yageo 90AJ5832
MLCC CAPACITOR, 0.47PF, 16V, 0603 ROHS COMPLIANT: YES

MLCC CAPACITOR, 0.47PF, 16V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo - 09AK1012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
09AK1012
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo 09AK1012
CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0603KRX5R7BB474 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX5R7BB474
Ceramic Capacitors CC0603KRX5R7BB474
CAP CER 0.47UF 16V X5R 0603

CAP CER 0.47UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603KRX5R7BB474 311-3364-6-ND 311-3364-1-ND CC0603KRX5R7BB474 90AJ5832 CC0603KRX5R7BB474
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Mlcc Capacitor, 0.47Pf, 16V, 0603 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 470000 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers