Yageo USA Ceramic Capacitors CC0603JRNPO8BN821

Description
820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3959-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3959-6-ND
Ceramic Capacitors 311-3959-6-ND
820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3959-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3959-2-ND
Ceramic Capacitors 311-3959-2-ND
820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3959-1-ND
Ceramic Capacitors 311-3959-1-ND
820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603JRNPO8BN821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRNPO8BN821
Ceramic Capacitors CC0603JRNPO8BN821
CAP CER 820PF 25V C0G/NPO 0603

CAP CER 820PF 25V C0G/NPO 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-3959-6-ND 311-3959-2-ND CC0603JRNPO8BN821
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers