Yageo USA High Capacitance MLCC CC0603MRX5R6BB475

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0603MRX5R6BB475 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0603MRX5R6BB475
High Capacitance MLCC CC0603MRX5R6BB475
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Capacitors - Ceramic Capacitors - 1348524-CC0603MRX5R6BB475 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348524-CC0603MRX5R6BB475
Capacitors - Ceramic Capacitors 1348524-CC0603MRX5R6BB475
Win Source Part Number: 1348524-CC0603MRX5R6 BB475 Category: Capacitors - Ceramic Capacitors Series: CC Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO

Win Source Part Number: 1348524-CC0603MRX5R6BB475
Category: Capacitors - Ceramic Capacitors
Series: CC
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO

Buy Now Datasheet
Ceramic Capacitors - 311-1820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1820-1-ND
Ceramic Capacitors 311-1820-1-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1820-2-ND
Ceramic Capacitors 311-1820-2-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1820-6-ND
Ceramic Capacitors 311-1820-6-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
60-CC0603MRX5R6BB475
SMD 4.7uF 10V Capacitor 60-CC0603MRX5R6BB475
Cap Ceramic 4.7uF 10V X5R 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX5R6BB475 can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 10V X5R 20% Pad SMD 0603 85°C T/R Product overview: CC0603MRX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603MRX5R6BB475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603MRX5R6BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603MRX5R6BB475
Ceramic Capacitors CC0603MRX5R6BB475
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo
69AH7272
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo 69AH7272
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo - 40AJ6456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo
40AJ6456
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo 40AJ6456
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0603MRX5R6BB475 1348524-CC0603MRX5R6BB475 311-1820-1-ND 311-1820-6-ND 60-CC0603MRX5R6BB475 CC0603MRX5R6BB475 69AH7272
Product Name High Capacitance MLCC Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 4.7uF 10V Capacitor Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers