Yageo USA Ceramic Capacitors CC0603KRX7R8BB473

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1373-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1373-6-ND
Ceramic Capacitors 311-1373-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1373-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1373-1-ND
Ceramic Capacitors 311-1373-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1373-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1373-2-ND
Ceramic Capacitors 311-1373-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47nF 25V Capacitor
60-CC0603KRX7R8BB473
SMD 47nF 25V Capacitor 60-CC0603KRX7R8BB473
47nF 25V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R8BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R8BB473 can be used for catalog matching and distributor lookup.

47nF 25V X7R Ceramic Capacitor 0603 SMD Product overview: CC0603KRX7R8BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0603KRX7R8BB473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0603KRX7R8BB473 - 914860-CC0603KRX7R8BB473 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0603KRX7R8BB473
914860-CC0603KRX7R8BB473
Ceramic Capacitors - CC0603KRX7R8BB473 914860-CC0603KRX7R8BB473
Manufacturer: Yageo Win Source Part Number: 914860-CC0603KRX7R8B B473 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1373-6, 311-1373-1, 06032R473K8B20D, 311-1373-2

Manufacturer: Yageo
Win Source Part Number: 914860-CC0603KRX7R8BB473
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1373-6, 311-1373-1, 06032R473K8B20D, 311-1373-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2006589P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006589P
MLCCs - Multilayer Ceramic Capacitors 2006589P
Yageo CC0603KRX7R8BB473

Yageo CC0603KRX7R8BB473

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2006589 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006589
MLCCs - Multilayer Ceramic Capacitors 2006589
Yageo CC0603KRX7R8BB473

Yageo CC0603KRX7R8BB473

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2006588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2006588
MLCCs - Multilayer Ceramic Capacitors 2006588
Yageo CC0603KRX7R8BB473

Yageo CC0603KRX7R8BB473

Supplier's Site
CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC - CC0603KRX7R8BB473 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC
CC0603KRX7R8BB473
CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC CC0603KRX7R8BB473
CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«

CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0603KRX7R8BB473
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0603KRX7R8BB473
25V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0603KRX7R8BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603KRX7R8BB473
Ceramic Capacitors CC0603KRX7R8BB473
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Yageo - 68R4783 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Yageo
68R4783
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Yageo 68R4783
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo
69AH7263
Cap, 0.047Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo 69AH7263
CAP, 0.047UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.047UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1373-6-ND 311-1373-1-ND 60-CC0603KRX7R8BB473 914860-CC0603KRX7R8BB473 2006589P 2006589 CC0603KRX7R8BB473 CC0603KRX7R8BB473 CC0603KRX7R8BB473 68R4783 69AH7263
Product Name Ceramic Capacitors Ceramic Capacitors SMD 47nF 25V Capacitor Ceramic Capacitors - CC0603KRX7R8BB473 MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 0.047UF 25V 10% X7R 0603 0.047¦F 25V ¦10% X7R Surface Mount MLCC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Yageo Cap, 0.047Uf, 25V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers