Yageo USA Ceramic Capacitors CC0603JRNPO0BN331

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo 330pF, 100V MLCC capacitor is a surface-mount ceramic multilayer capacitor designed for mid-voltage applications. It features a capacitance value of 330 picofarads and a voltage rating of 100 volts, making it suitable for various electronic applications, including power supplies and communication devices. The capacitor is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. It is packaged in a 0603 size, which is a common footprint for surface-mount components, allowing for easy integration into compact circuit designs. The construction includes a ceramic dielectric with interleaved metal electrodes, providing high capacitance per unit volume. This component is ideal for engineers looking for reliable and compliant capacitors for their projects.

Datasheet Summary
Powered by GS/AI

The Yageo 330pF, 100V MLCC capacitor is a surface-mount ceramic multilayer capacitor designed for mid-voltage applications. It features a capacitance value of 330 picofarads and a voltage rating of 100 volts, making it suitable for various electronic applications, including power supplies and communication devices. The capacitor is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. It is packaged in a 0603 size, which is a common footprint for surface-mount components, allowing for easy integration into compact circuit designs. The construction includes a ceramic dielectric with interleaved metal electrodes, providing high capacitance per unit volume. This component is ideal for engineers looking for reliable and compliant capacitors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1759-6-ND
Ceramic Capacitors 311-1759-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1759-1-ND
Ceramic Capacitors 311-1759-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1759-2-ND
Ceramic Capacitors 311-1759-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603JRNPO0BN331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603JRNPO0BN331
Ceramic Capacitors CC0603JRNPO0BN331
CAP CER 330PF 100V C0G/NPO 0603

CAP CER 330PF 100V C0G/NPO 0603

Supplier's Site Datasheet
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo
69AH7223
Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo 69AH7223
CAP, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1759-6-ND 311-1759-1-ND CC0603JRNPO0BN331 69AH7223
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers